CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Cml Innovative Technologies 195D0351M

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Cml Innovative Technologies - 54M2186 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Cml Innovative Technologies
54M2186
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Cml Innovative Technologies 54M2186
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:16mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54M2186
Product Name Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details