CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 230Vac; Led Color Cml Innovative Technologies 19511430

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 230Vac; Led Color Cml Innovative Technologies - 45P8539 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 230Vac; Led Color Cml Innovative Technologies
45P8539
Panel Mount Indicator, Led, 8Mm, Red, 230Vac; Led Color Cml Innovative Technologies 45P8539
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45P8539
Product Name Panel Mount Indicator, Led, 8Mm, Red, 230Vac; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-RCS-CW0Z0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers