CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Yellow, 230V; Led Color Cml Innovative Technologies 19510432

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:7mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:7mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 230V; Led Color Cml Innovative Technologies - 93K6746 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 230V; Led Color Cml Innovative Technologies
93K6746
Panel Mount Indicator, Led, 8Mm, Yellow, 230V; Led Color Cml Innovative Technologies 93K6746
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:7mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 230V; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:7mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6746
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 230V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCY-CR00-CU302DKR-ND - DigiKey
Specs
LED Type Red
View Details
2 suppliers
LED White Lighting - 1416-L128-2790SA35A00G1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details