CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies 19510331

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 8mm, Green, 130V is designed for panel mounting applications. It operates at a voltage of 130VAC and has a forward current of 5mA. The luminous intensity is rated at 10 millicandelas, providing adequate visibility in various lighting conditions. This indicator features an 8mm mounting hole diameter and is rated IP67, indicating it is dust-tight and can withstand temporary immersion in water. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 8mm, Green, 130V is designed for panel mounting applications. It operates at a voltage of 130VAC and has a forward current of 5mA. The luminous intensity is rated at 10 millicandelas, providing adequate visibility in various lighting conditions. This indicator features an 8mm mounting hole diameter and is rated IP67, indicating it is dust-tight and can withstand temporary immersion in water. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies - 95C0391 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies
95C0391
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies 95C0391
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95C0391
Product Name Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Chips - OPC8700-11 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details