JKL Components Corporation Led Module, 3-Ch, Cool White; Product Range Jkl Components ZM-1968-CW

Description
LED MODULE, 3-CH, COOL WHITE; Product Range:ZM Series; LED Module Type:-; LED Color:Cool White; CCT:6000K; Luminous Flux @ Test:43lm; Luminous Flux @ Max:-; Power Rating:43W; Supply Voltage:12V; Forward Current @ Test:45mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 3-CH, COOL WHITE; Product Range:ZM Series; LED Module Type:-; LED Color:Cool White; CCT:6000K; Luminous Flux @ Test:43lm; Luminous Flux @ Max:-; Power Rating:43W; Supply Voltage:12V; Forward Current @ Test:45mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 3-Ch, Cool White; Product Range Jkl Components - 27W8194 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 3-Ch, Cool White; Product Range Jkl Components
27W8194
Led Module, 3-Ch, Cool White; Product Range Jkl Components 27W8194
LED MODULE, 3-CH, COOL WHITE; Product Range:ZM Series; LED Module Type:-; LED Color:Cool White; CCT:6000K; Luminous Flux @ Test:43lm; Luminous Flux @ Max:-; Power Rating:43W; Supply Voltage:12V; Forward Current @ Test:45mA; MSL:- RoHS Compliant: Yes

LED MODULE, 3-CH, COOL WHITE; Product Range:ZM Series; LED Module Type:-; LED Color:Cool White; CCT:6000K; Luminous Flux @ Test:43lm; Luminous Flux @ Max:-; Power Rating:43W; Supply Voltage:12V; Forward Current @ Test:45mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27W8194
Product Name Led Module, 3-Ch, Cool White; Product Range Jkl Components
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details
High Brightness LED - MT3003N-WT-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details