CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 130V; Led Color Cml Innovative Technologies 19510330

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 130V; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:36mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 130V; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:36mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 130V; Led Color Cml Innovative Technologies - 95C0390 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 130V; Led Color Cml Innovative Technologies
95C0390
Panel Mount Indicator, Led, 8Mm, Red, 130V; Led Color Cml Innovative Technologies 95C0390
PANEL MOUNT INDICATOR, LED, 8MM, RED, 130V; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:36mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 130V; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:36mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95C0390
Product Name Panel Mount Indicator, Led, 8Mm, Red, 130V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4080EB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers