CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies 19500230

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies - 26M6156 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies
26M6156
Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies 26M6156
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6156
Product Name Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details