CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, White, 130V; Led Color Cml Innovative Technologies 1941013WM

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 130V; LED Color:White; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:White RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 130V; LED Color:White; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 130V; Led Color Cml Innovative Technologies - 93K6739 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 130V; Led Color Cml Innovative Technologies
93K6739
Panel Mount Indicator, Led, 16Mm, White, 130V; Led Color Cml Innovative Technologies 93K6739
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 130V; LED Color:White; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:White RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 130V; LED Color:White; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6739
Product Name Panel Mount Indicator, Led, 16Mm, White, 130V; Led Color Cml Innovative Technologies
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-2780HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details