CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Cml Innovative Technologies 19380255M

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green; Lens Width:18.3 RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green; Lens Width:18.3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Cml Innovative Technologies - 95C0373 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Cml Innovative Technologies
95C0373
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Cml Innovative Technologies 95C0373
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green; Lens Width:18.3 RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green; Lens Width:18.3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95C0373
Product Name Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details