CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies 1937135W

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies - 93T3896 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies
93T3896
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies 93T3896
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3896
Product Name Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details