CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Cml Innovative Technologies 19371357

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:350mcd; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:350mcd; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Cml Innovative Technologies - 93T3909 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Cml Innovative Technologies
93T3909
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Cml Innovative Technologies 93T3909
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:350mcd; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:350mcd; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3909
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Cml Innovative Technologies
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details