CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies 19370350M

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies - 93T3882 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies
93T3882
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies 93T3882
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3882
Product Name Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3F-TV002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details