CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies 19350231

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies - 93K6731 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies
93K6731
Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies 93K6731
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6731
Product Name Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-SLD2-NTV0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
View Details