CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 230V; Led Color Cml Innovative Technologies 19350230

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:18mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:18mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 230V; Led Color Cml Innovative Technologies - 93K6730 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 230V; Led Color Cml Innovative Technologies
93K6730
Panel Mount Indicator, Led, 14Mm, Red, 230V; Led Color Cml Innovative Technologies 93K6730
PANEL MOUNT INDICATOR, LED, 14MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:18mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:18mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6730
Product Name Panel Mount Indicator, Led, 14Mm, Red, 230V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers