CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies 19300231

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies - 23M8521 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies
23M8521
Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies 23M8521
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M8521
Product Name Panel Mount Indicator, Led, 14Mm, Green, 230V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 516-4377-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details