CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies 192B1251

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:40mcd; Forward Voltage:12V; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:40mcd; Forward Voltage:12V; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies - 93T3659 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies
93T3659
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies 93T3659
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:40mcd; Forward Voltage:12V; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:40mcd; Forward Voltage:12V; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3659
Product Name Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
PICOLED™-RGB Series - SMLP36RGBNW3 - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.0 (t=0.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
4 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details