CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Cml Innovative Technologies 192A035W

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.35cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:White RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.35cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Cml Innovative Technologies - 93K6720 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Cml Innovative Technologies
93K6720
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Cml Innovative Technologies 93K6720
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.35cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:White RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.35cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6720
Product Name Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 846-SLI-343YY3FWCT-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Specs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 40 degrees
View Details