ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH240SUGSID

Description
Win Source Part Number: 1238251-SSF-LXH240SU GSID Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.1V Green, 1.9V Red Standard Package: 500 Configuration: 2 High Viewing Angle: 40° Millicandela Rating: 180mcd Green, 1000mcd Red Wavelength - Peak: 574nm, 650nm Current: 10mA Green, 10mA Red Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH240
Request a Quote Datasheet
Description
Win Source Part Number: 1238251-SSF-LXH240SU GSID Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.1V Green, 1.9V Red Standard Package: 500 Configuration: 2 High Viewing Angle: 40° Millicandela Rating: 180mcd Green, 1000mcd Red Wavelength - Peak: 574nm, 650nm Current: 10mA Green, 10mA Red Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238251-SSF-LXH240SUGSID
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238251-SSF-LXH240SUGSID
Win Source Part Number: 1238251-SSF-LXH240SU GSID Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.1V Green, 1.9V Red Standard Package: 500 Configuration: 2 High Viewing Angle: 40° Millicandela Rating: 180mcd Green, 1000mcd Red Wavelength - Peak: 574nm, 650nm Current: 10mA Green, 10mA Red Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH240

Win Source Part Number: 1238251-SSF-LXH240SUGSID
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 1), Red (x 1)
Package: Bulk
Voltage Rating: 2.1V Green, 1.9V Red
Standard Package: 500
Configuration: 2 High
Viewing Angle: 40°
Millicandela Rating: 180mcd Green, 1000mcd Red
Wavelength - Peak: 574nm, 650nm
Current: 10mA Green, 10mA Red
Lens Type: Diffused
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSF-LXH240

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238251-SSF-LXH240SUGSID
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
High Brightness LED - C503B-GAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers