CML Technologies GmbH & Co. KG Led Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 Mm, 24 Vdc, 20 Ma, 70 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies 19211352

Description
LED Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 mm, 24 VDC, 20 mA, 70 mcd, IP40 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 mm, 24 VDC, 20 mA, 70 mcd, IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 Mm, 24 Vdc, 20 Ma, 70 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies - 26M6134 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 Mm, 24 Vdc, 20 Ma, 70 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies
26M6134
Led Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 Mm, 24 Vdc, 20 Ma, 70 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies 26M6134
LED Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 mm, 24 VDC, 20 mA, 70 mcd, IP40 RoHS Compliant: Yes

LED Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 mm, 24 VDC, 20 mA, 70 mcd, IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 14Mm, Yellow, 24Vdc; Led Color Cml Innovative Technologies - 85R9756 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 24Vdc; Led Color Cml Innovative Technologies
85R9756
Panel Mount Indicator, Led, 14Mm, Yellow, 24Vdc; Led Color Cml Innovative Technologies 85R9756
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24VDC

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 26M6134 85R9756
Product Name Led Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 Mm, 24 Vdc, 20 Ma, 70 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies Panel Mount Indicator, Led, 14Mm, Yellow, 24Vdc; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details