CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 24Vdc; Led Color Cml Innovative Technologies 19211350

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 24Vdc; Led Color Cml Innovative Technologies - 45P8493 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 24Vdc; Led Color Cml Innovative Technologies
45P8493
Panel Mount Indicator, Led, 14Mm, Red, 24Vdc; Led Color Cml Innovative Technologies 45P8493
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45P8493
Product Name Panel Mount Indicator, Led, 14Mm, Red, 24Vdc; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-10
LED Type Green
Viewing Angle 140 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details