CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Cml Innovative Technologies 19211002

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:16mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Cml Innovative Technologies - 93T3720 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Cml Innovative Technologies
93T3720
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Cml Innovative Technologies 93T3720
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:16mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3720
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details