CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 2.5V; Led Color Cml Innovative Technologies 19210003

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2.5V; LED Color:Red; Operating Voltage:1.85VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:65mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2.5V; LED Color:Red; Operating Voltage:1.85VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:65mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 2.5V; Led Color Cml Innovative Technologies - 26M6125 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 2.5V; Led Color Cml Innovative Technologies
26M6125
Panel Mount Indicator, Led, 14Mm, Red, 2.5V; Led Color Cml Innovative Technologies 26M6125
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2.5V; LED Color:Red; Operating Voltage:1.85VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:65mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 2.5V; LED Color:Red; Operating Voltage:1.85VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:65mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6125
Product Name Panel Mount Indicator, Led, 14Mm, Red, 2.5V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZCBD80S-2HTA-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
View Details