CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies 19091350

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies - 45P8480 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies
45P8480
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies 45P8480
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45P8480
Product Name Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Brightness LED - CLM3A-MKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details