CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies 19080355

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies - 93K6715 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies
93K6715
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies 93K6715
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 V, 17 Ma, 1.3 Cd, Ip67 Rohs Compliant Cml Innovative Technologies - 23M8467 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 V, 17 Ma, 1.3 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
23M8467
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 V, 17 Ma, 1.3 Cd, Ip67 Rohs Compliant Cml Innovative Technologies 23M8467
LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 24 V, 17 mA, 1.3 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 24 V, 17 mA, 1.3 cd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6715 23M8467
Product Name Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 V, 17 Ma, 1.3 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUG65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 160 degrees
View Details