CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies 19051251

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies - 89K7428 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies
89K7428
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies 89K7428
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89K7428
Product Name Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details