CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Cool White, 24V; Led Color Cml Innovative Technologies 190503ZW

Description
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Cool White, 24V; Led Color Cml Innovative Technologies - 89T3832 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Cool White, 24V; Led Color Cml Innovative Technologies
89T3832
Panel Mount Indicator, Led, 8Mm, Cool White, 24V; Led Color Cml Innovative Technologies 89T3832
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89T3832
Product Name Panel Mount Indicator, Led, 8Mm, Cool White, 24V; Led Color Cml Innovative Technologies
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details