CML Technologies GmbH & Co. KG Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 19050362

Description
LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 mm, 24 VAC, 19 mA, 30 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 mm, 24 VAC, 19 mA, 30 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies - 35M0427 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
35M0427
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 35M0427
LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 mm, 24 VAC, 19 mA, 30 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 mm, 24 VAC, 19 mA, 30 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies - 93T3474 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies
93T3474
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies 93T3474
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VAC; Mounting Hole Dia:8mm; Forward Current If:19mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VAC; Mounting Hole Dia:8mm; Forward Current If:19mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 35M0427 93T3474
Product Name Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901UT1TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
LED Indication - Discrete - 67-SML-LX0805DRC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers