ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX0805DRC-TR

Description
Win Source Part Number: 1241751-SML-LX0805DR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 1.20mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.24mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX0805
Request a Quote Datasheet
Description
Win Source Part Number: 1241751-SML-LX0805DR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 1.20mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.24mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241751-SML-LX0805DRC-TR
Optoelectronics - LED Indication - Discrete 1241751-SML-LX0805DRC-TR
Win Source Part Number: 1241751-SML-LX0805DR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 1.20mm Package / Case: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.24mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SML-LX0805

Win Source Part Number: 1241751-SML-LX0805DRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 650nm
Height (Max): 1.20mm
Package / Case: 0805 (2012 Metric)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.24mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SML-LX0805

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LX0805DRC-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LX0805DRC-TRCT-ND
LED Indication - Discrete 67-SML-LX0805DRC-TRCT-ND
LED RED CLEAR SMD

LED RED CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LX0805DRC-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LX0805DRC-TRDKR-ND
LED Indication - Discrete 67-SML-LX0805DRC-TRDKR-ND
LED RED CLEAR SMD

LED RED CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LX0805DRC-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LX0805DRC-TR-ND
LED Indication - Discrete 67-SML-LX0805DRC-TR-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241751-SML-LX0805DRC-TR 67-SML-LX0805DRC-TRCT-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Viewing Angle 140 degrees 140 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-1362-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details