CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies 19050253

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:12V; Lens Shape:DomeRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:12V; Lens Shape:DomeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies - 26M6093 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies
26M6093
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies 26M6093
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:12V; Lens Shape:DomeRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:12V; Lens Shape:DomeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6093
Product Name Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details