CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Blue, 4.5V; Led Color Cml Innovative Technologies 190417IP

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.5V; LED Color:Blue; Operating Voltage:4.5VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:4.5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.5V; LED Color:Blue; Operating Voltage:4.5VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 4.5V; Led Color Cml Innovative Technologies - 54M1986 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 4.5V; Led Color Cml Innovative Technologies
54M1986
Panel Mount Indicator, Led, 8Mm, Blue, 4.5V; Led Color Cml Innovative Technologies 54M1986
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.5V; LED Color:Blue; Operating Voltage:4.5VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:4.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.5V; LED Color:Blue; Operating Voltage:4.5VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54M1986
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 4.5V; Led Color Cml Innovative Technologies
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1233-1-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Led, Red, 2Mm, 8Mcd, 660Nm; Led Color Lumex - 04M4504 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 180 degrees
View Details