CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies 19041351

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies - 26M6086 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies
26M6086
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies 26M6086
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6086
Product Name Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
High Brightness LED - CP41B-RFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
DURIS® low and mid power LEDs - GW DASPA1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 5000 K
Viewing Angle 130 degrees
View Details