CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies 19040353

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies - 95C0336 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies
95C0336
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies 95C0336
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 24 Vdc, 20 Ma, 80 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies - 86K9455 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 24 Vdc, 20 Ma, 80 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies
86K9455
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 24 Vdc, 20 Ma, 80 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies 86K9455
LED Panel Mount Indicator, Satin Chrome Bezel, Red, 8 mm, 24 VDC, 20 mA, 80 mcd, IP40 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Red, 8 mm, 24 VDC, 20 mA, 80 mcd, IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95C0336 86K9455
Product Name Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 24 Vdc, 20 Ma, 80 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details