CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies 19040257

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies - 93K6704 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies
93K6704
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies 93K6704
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6704
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1391-1-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 140 degrees
View Details