CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Cml Innovative Technologies 19040252

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Cml Innovative Technologies - 93K6702 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Cml Innovative Technologies
93K6702
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Cml Innovative Technologies 93K6702
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 8 Mm, 20 Ma, 32 Mcd Rohs Compliant Cml Innovative Technologies - 26M6072 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 8 Mm, 20 Ma, 32 Mcd Rohs Compliant Cml Innovative Technologies
26M6072
Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 8 Mm, 20 Ma, 32 Mcd Rohs Compliant Cml Innovative Technologies 26M6072
LED Panel Mount Indicator, Bright Chrome Bezel, Yellow, 8 mm, 20 mA, 32 mcd RoHS Compliant: Yes

LED Panel Mount Indicator, Bright Chrome Bezel, Yellow, 8 mm, 20 mA, 32 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6702 26M6072
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 8 Mm, 20 Ma, 32 Mcd Rohs Compliant Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details