CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies 19040001

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2VDC; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2.2VDC; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2VDC; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2.2VDC; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies - 93T3397 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies
93T3397
Panel Mount Indicator, Led, 8Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies 93T3397
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2VDC; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2.2VDC; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2VDC; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2.2VDC; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3397
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-3150-2-ND - DigiKey
Specs
LED Package: 6-SMD, Flat Lead Exposed Pad
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
2 suppliers
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238214-SSF-LXH100GD-01 - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
2 suppliers