CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Red, 2Vdc; Led Color Cml Innovative Technologies 19031003

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2VDC; LED Color:Red; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:13mcd; Forward Voltage:2VDC; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2VDC; LED Color:Red; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:13mcd; Forward Voltage:2VDC; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2Vdc; Led Color Cml Innovative Technologies - 34M2728 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2Vdc; Led Color Cml Innovative Technologies
34M2728
Panel Mount Indicator, Led, 6Mm, Red, 2Vdc; Led Color Cml Innovative Technologies 34M2728
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2VDC; LED Color:Red; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:13mcd; Forward Voltage:2VDC; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2VDC; LED Color:Red; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:13mcd; Forward Voltage:2VDC; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34M2728
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2Vdc; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details