CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Green, 12V; Led Color Cml Innovative Technologies 19030251

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 12V; Led Color Cml Innovative Technologies - 93T3335 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 12V; Led Color Cml Innovative Technologies
93T3335
Panel Mount Indicator, Led, 6Mm, Green, 12V; Led Color Cml Innovative Technologies 93T3335
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3335
Product Name Panel Mount Indicator, Led, 6Mm, Green, 12V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Super Nova 2 LED Module Red - MD-EL-SN2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 420 milliwatts
View Details