CML Technologies GmbH & Co. KG Led, E10, T10X25, 24V, White; Lamp Base Type Cml Innovative Technologies 1860335W3D

Description
LED, E10, T10X25, 24V, WHITE; Lamp Base Type:E10 / MES; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes
Datasheet
Description
LED, E10, T10X25, 24V, WHITE; Lamp Base Type:E10 / MES; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, E10, T10X25, 24V, White; Lamp Base Type Cml Innovative Technologies - 54M1933 - Newark, An Avnet Company
Chicago, IL, United States
Led, E10, T10X25, 24V, White; Lamp Base Type Cml Innovative Technologies
54M1933
Led, E10, T10X25, 24V, White; Lamp Base Type Cml Innovative Technologies 54M1933
LED, E10, T10X25, 24V, WHITE; Lamp Base Type:E10 / MES; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

LED, E10, T10X25, 24V, WHITE; Lamp Base Type:E10 / MES; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 54M1933
Product Name Led, E10, T10X25, 24V, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details