CML Technologies GmbH & Co. KG Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies 1504145W3D

Description
LED BULB, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies - 93T2286 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies
93T2286
Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies 93T2286
LED BULB, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

LED BULB, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2286
Product Name Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
RSL Radiant Wiring Modules - RSL-WMLM-012-024BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Voltage type DC DC
View Details