Altech Corp. 22mm Illum. Metal Selector Switch 3PSRR 2ASL7LB-5-230

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ASL7LB-5-230 is a 22mm illuminated metal selector switch with three positions and a rocker rating, designed for control circuit applications. It features an LED pilot light with a maximum current consumption of 10 mA at 230 VAC and a service life of 100,000 hours at 25°C. The contact block has a rated insulation voltage of 500 V, a thermal current rating of 10 A, and make/break capacity of AC-15: 4 A at 415 V AC and DC-13: 0.5 A at 110 V DC. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and is rated IP65 and NEMA Type 4X/12. The terminal capacity supports 0.5 mm² to 2.5 mm² conductors. The mechanical life exceeds 1 million operations. Its operating temperature range is -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The 2ASL7LB-5-230 is a 22mm illuminated metal selector switch with three positions and a rocker rating, designed for control circuit applications. It features an LED pilot light with a maximum current consumption of 10 mA at 230 VAC and a service life of 100,000 hours at 25°C. The contact block has a rated insulation voltage of 500 V, a thermal current rating of 10 A, and make/break capacity of AC-15: 4 A at 415 V AC and DC-13: 0.5 A at 110 V DC. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and is rated IP65 and NEMA Type 4X/12. The terminal capacity supports 0.5 mm² to 2.5 mm² conductors. The mechanical life exceeds 1 million operations. Its operating temperature range is -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-230 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSRR
2ASL7LB-5-230
22mm Illum. Metal Selector Switch 3PSRR 2ASL7LB-5-230
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL7LB-5-230
Product Name 22mm Illum. Metal Selector Switch 3PSRR
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM1LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22 mm LED Pilot Lights - 2PLB3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details