IC AMP GPS 4.4GHZ-5.9GHZ 32QFN
IC AMP GPS 4.4GHZ-5.9GHZ 32QFN
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2032-MMA-495933-M5TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 4400 to 5900 MHz |
| Minimum Gain | 31 dB |