CML Microcircuits (USA) Inc. RF Amplifiers MMA-273336-M5

Description
RF Amplifier IC VSAT 27GHz ~ 33GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 27GHz ~ 33GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MMA-273336-M5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 27GHz ~ 33GHz 32-QFN (5x5)

RF Amplifier IC VSAT 27GHz ~ 33GHz 32-QFN (5x5)

Buy Now Datasheet
RF Amplifiers - 2032-MMA-273336-M5CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 27GHz ~ 33GHz 32-QFN (5x5)

RF Amplifier IC VSAT 27GHz ~ 33GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MMA-273336-M5TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27000 to 33000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB1024-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details
1600-2100 MHz Low-Noise Power Amplifier Driver - SKY65095-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1600 to 2100 MHz
Minimum Gain 15 dB
View Details
5 suppliers
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details