CML Microcircuits (USA) Inc. RF Amplifiers MMA-062020-C3

Description
RF Amplifier IC ISM 6GHz ~ 20GHz 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC ISM 6GHz ~ 20GHz 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MMA-062020-C3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC ISM 6GHz ~ 20GHz 12-QFN (3x3)

RF Amplifier IC ISM 6GHz ~ 20GHz 12-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 2032-MMA-062020-C3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC ISM 6GHz ~ 20GHz 12-QFN (3x3)

RF Amplifier IC ISM 6GHz ~ 20GHz 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MMA-062020-C3CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
RoHS Compliant RoHS
Frequency Range 6000 to 20000 MHz
Minimum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-D10040270GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, 6 GHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - LVA-6183PN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Operating Temperature -45 to 105 C (-49 to 221 F)
View Details
2 suppliers