CML Microcircuits (USA) Inc. RF Amplifiers MMA-053223-M4

Description
RF Amplifier IC CDMA, CDMA2000, EDGE, GSM, TDMA, TD-SCDMA, UMTS, W-CDMA 500MHz ~ 3.2GHz 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, CDMA2000, EDGE, GSM, TDMA, TD-SCDMA, UMTS, W-CDMA 500MHz ~ 3.2GHz 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MMA-053223-M4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CDMA, CDMA2000, EDGE, GSM, TDMA, TD-SCDMA, UMTS, W-CDMA 500MHz ~ 3.2GHz 20-QFN (4x4)

RF Amplifier IC CDMA, CDMA2000, EDGE, GSM, TDMA, TD-SCDMA, UMTS, W-CDMA 500MHz ~ 3.2GHz 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MMA-053223-M4TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, CDMA2000, EDGE, GSM, TDMA, TD-SCDMA, UMTS, W-CDMA
Frequency Range 500 to 3200 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8830TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details