CML Microcircuits (USA) Inc. RF Amplifiers MLA-01122B-C4

Description
RF Amplifier IC General Purpose 1GHz ~ 12GHz 24-SMT (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1GHz ~ 12GHz 24-SMT (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MLA-01122B-C4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 1GHz ~ 12GHz 24-SMT (4x4)

RF Amplifier IC General Purpose 1GHz ~ 12GHz 24-SMT (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MLA-01122B-C4TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
RoHS Compliant RoHS
Frequency Range 1000 to 12000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
DC - 6000 MHz Cascadable Gain Block - AG402-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details