CML Microcircuits (USA) Inc. RF Amplifiers MGA-333840-02

Description
IC AMP 802.16D/E WIMAX 3.8GHZ
Request a Quote Datasheet
Description
IC AMP 802.16D/E WIMAX 3.8GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MGA-333840-02DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP 802.16D/E WIMAX 3.8GHZ

IC AMP 802.16D/E WIMAX 3.8GHZ

Buy Now Datasheet
RF Amplifiers - 2032-MGA-333840-02TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.16d/e WiMax 3.3GHz ~ 3.8GHz

RF Amplifier IC 802.16d/e WiMax 3.3GHz ~ 3.8GHz

Buy Now Datasheet
RF Amplifiers - 2032-MGA-333840-02CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP 802.16D/E WIMAX 3.8GHZ

IC AMP 802.16D/E WIMAX 3.8GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MGA-333840-02DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.16d/e WiMax
Frequency Range 3300 to 3800 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT Low Noise Amplifier, 5.5 - 12.5 GHz, 50Ω - PMA3-5123+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 5500 to 12500 MHz
View Details
2 suppliers
RF Amplifiers - 2312-CMD240P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details