CML Microcircuits (USA) Inc. RF Receivers - CMX992Q3 CMX992Q3

Description
Manufacturer: CML Microcircuits Win Source Part Number: 94970-CMX992Q3 Applications: General Purpose Frequency: 100MHz ~ 1GHz Data Interface: PCB, Surface Mount Modulation or Protocol: GMSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 9.6kbps Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Receiving Current: 75mA
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 94970-CMX992Q3 Applications: General Purpose Frequency: 100MHz ~ 1GHz Data Interface: PCB, Surface Mount Modulation or Protocol: GMSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 9.6kbps Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Receiving Current: 75mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - CMX992Q3 - 94970-CMX992Q3 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - CMX992Q3
94970-CMX992Q3
RF Receivers - CMX992Q3 94970-CMX992Q3
Manufacturer: CML Microcircuits Win Source Part Number: 94970-CMX992Q3 Applications: General Purpose Frequency: 100MHz ~ 1GHz Data Interface: PCB, Surface Mount Modulation or Protocol: GMSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 9.6kbps Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Receiving Current: 75mA

Manufacturer: CML Microcircuits
Win Source Part Number: 94970-CMX992Q3
Applications: General Purpose
Frequency: 100MHz ~ 1GHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: GMSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 9.6kbps
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Receiving Current: 75mA

Buy Now
RF and Wireless - RF Receivers - CMX992Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
CMX992Q3
RF and Wireless - RF Receivers CMX992Q3
RF QUADRATURE / LOW IF RECEIVER

RF QUADRATURE / LOW IF RECEIVER

Supplier's Site
RF Receivers - CMX992Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
CMX992Q3
RF Receivers CMX992Q3
- RF Receiver GMSK 100MHz ~ 1GHz 9.6kbps PCB, Surface Mount 48-VQFN (7x7)

- RF Receiver GMSK 100MHz ~ 1GHz 9.6kbps PCB, Surface Mount 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 94970-CMX992Q3 CMX992Q3 CMX992Q3
Product Name RF Receivers - CMX992Q3 RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 100 to 1000 MHz 100 to 1000 MHz 100 to 1000 MHz
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
 - BRS2A16NB-TR - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details