Broadcom Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BCM8220AIPF BCM8220AIPF

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991588-BCM8220AIPF Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991588-BCM8220AIPF Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BCM8220AIPF - 991588-BCM8220AIPF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BCM8220AIPF
991588-BCM8220AIPF
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BCM8220AIPF 991588-BCM8220AIPF
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991588-BCM8220AIPF Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991588-BCM8220AIPF
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 991588-BCM8220AIPF
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BCM8220AIPF
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details