CML Microcircuits (USA) Inc. RF Receivers CMX992Q3

Description
- RF Receiver GMSK 100MHz ~ 1GHz 9.6kbps PCB, Surface Mount 48-VQFN (7x7)
Request a Quote Datasheet
Description
- RF Receiver GMSK 100MHz ~ 1GHz 9.6kbps PCB, Surface Mount 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 2032-1111-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
2032-1111-ND
RF Receivers 2032-1111-ND
- RF Receiver GMSK 100MHz ~ 1GHz 9.6kbps PCB, Surface Mount 48-VQFN (7x7)

- RF Receiver GMSK 100MHz ~ 1GHz 9.6kbps PCB, Surface Mount 48-VQFN (7x7)

Buy Now Datasheet
RF Receivers - CMX992Q3 - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
CMX992Q3
RF Receivers CMX992Q3
RF QUADRATURE / LOW IF RECEIVER

RF QUADRATURE / LOW IF RECEIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2032-1111-ND CMX992Q3
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 100 to 1000 MHz
Data Rate 9.6 kbps 9.6 kbps
Bias Current 75 mA
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LV10A-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details