CML MICROCIRCUITS (USA) INC.
CMX90G702QF -- RF AMPLIFIERS
CML Microcircuits (USA) Inc.
RF Amplifiers
CMX90G702QF
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
2032-CMX90G702QF-ND |
CMX90G702QF |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
5G, FWA, Ku-Band, X-Band
|
|
|
Frequency Range
|
6000 to 18000 MHz
|
6000 to 18000 MHz
|
|
Minimum Gain
|
11.1 dB
|
? to 11.1 dB
|
|
Maximum Gain
|
11.1 dB
|
11.1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details